Status: | Unknown |
---|---|
Series: | DIPLOMATE 800 Series |
RoHS: | Unknown |
No. of Contacts | 20Contacts |
---|---|
Connector Type | DIP Socket |
Pitch Spacing | 2.54mm |
Product Range | DIPLOMATE 800 Series |
Row Pitch | 7.62mm |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | 800 Series |
RoHS: | Unknown |
No. of Contacts | 20Contacts |
---|---|
Connector Type | DIP Socket |
Pitch Spacing | 2.54mm |
Product Range | 800 Series |
Row Pitch | 7.62mm |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | No |
820-Ag10D=Socket Assy |Buchanan Te Connectivity 820-AG10D | Newark Electronics |
IC&Component Sockets VERT LADDER 20P | Rapid Electronics |
DIP SOCKET, GOLD, 20POS, 2.54MM, TH | Farnell |
Where can I find additional details, specifications and documents for a 820-AG10D?
Additional datasheets, footprints and schematics for 820-AG10D are listed on our Part Details page. You can also find images and similar parts to 820-AG10D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 820-AG10D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 820-AG10D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 820-AG10D fall under?
The 820-AG10D is listed under Unknown Parts.
Can I view similar or alternative parts?
You can view similar parts to 820-AG10D when available in the Unknown Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 820-AG10D you can contact the distributor directly for product support, shipping queries etc.
Is the 820-AG10D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 820-AG10D have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for 820-AG10D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 820-AG10D often in real-time on the comparison pages.
What if I can't find stock of 820-AG10D?
You can fill out our help required form which you can use to request a quote for 820-AG10D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.