820571311 TVS - Transient Voltage Suppressors by Wurth Electronics

VARISTOR STANDARD 7MM 130VRMS

Status: Unknown
Series: WE-VD Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.25


Distributor Starting From Stock
Logo for Distrelec Distrelec US$0.37
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Voltage Rating VAC 130V
Voltage Rating V DC 170V
Product Range WE-VD Series
Clamping Voltage Vc Max 340V
Varistor Case Style Disc 7mm
Varistor Type Metal Oxide Varistor (MOV)
Peak Surge Current @ 8/20µs 1.2kA
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Peak Energy (10/1000uS) 14.3J
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
Body Diameter 7mm
Capacitance 210pF
Clamping Voltage 340V
Clamping Voltage @ 8/20µs Max 340V
Operating Temperature Range -40°C to +125°C
Peak Pulse Current IPP @ 8/20µs 1200A
Suppressor Type Varistor
Surge Current 1.2kA

Alternative Descriptions

Würth Elektronik Varistor, 7mm, 130VAC, 170VDC | Distrelec

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 820571311?

Additional datasheets, footprints and schematics for 820571311 are listed on our Part Details page. You can also find images and similar parts to 820571311 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 820571311 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 820571311 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 820571311 fall under?

The 820571311 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to 820571311 when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 820571311 you can contact the distributor directly for product support, shipping queries etc.

Is the 820571311 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 820571311 have stock available?

Authorised distributors including Farnell and Distrelec have stock available or on a lead time for 820571311.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 820571311 often in real-time on the comparison pages.

What if I can't find stock of 820571311?

You can fill out our help required form which you can use to request a quote for 820571311 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay