Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1196398-7,
820543-000 |
Prices starting from US$11.26
Adhesive Pre-Coat | Yes |
---|---|
Material Systems Code | 25 |
Material Code | 25 |
Material | Fluid Resistant Modified Elastomer |
Lipped | Yes |
Inside Diameter as Supplied | .65in, 16.5mm |
Government Qualified | No |
Approved Standards | SAE AS81765/1 Type I |
Zugelassene Standards | SAE AS81765/1 Type I |
Power Cable Accessory | No |
Adhesive Type | High Performance Pre-Coat Adhesive |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape Code | 203 |
Molded Part Shape | Straight |
Operating Temperature Range | -75 – 150°C, -103 – 302°F |
Heat Shrink Cable Boots&End Caps HS-BOOT | Rapid Electronics |
Cable Accessories Boot Fluid Resistant Elastomer Black | Avnet America |
Heat Shrink Cable Boots & End Caps 203W112-25/86-0 | Sager |
Where can I find additional details, specifications and documents for a 820543-000?
Additional datasheets, footprints and schematics for 820543-000 are listed on our Part Details page. You can also find images and similar parts to 820543-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 820543-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 820543-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 820543-000 fall under?
The 820543-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 820543-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 820543-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 820543-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 820543-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and TTI Europe have stock available or on a lead time for 820543-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 820543-000 often in real-time on the comparison pages.
What if I can't find stock of 820543-000?
You can fill out our help required form which you can use to request a quote for 820543-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.