Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$213.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$213.43
|
No stock
|
Buy Now |
Supply Voltage V DC | 24V |
---|---|
No. of Phases | - |
Power Rating | - |
Rotational Speed Max | - |
Torque Max | 40mN-m |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Body Diameter | 31.7mm |
Constant Torque | 70mN-m |
Continuous Current Max | 0.8A |
Current Rating | 650mA |
External Depth | 42.3mm |
External Diameter | 32mm |
IP / NEMA Rating | IP54 |
No Load Speed | 4600rpm |
Nominal Speed | 3500rpm |
Output Power | 11W |
Shaft Diameter | 4mm |
Shaft Length | 12.5mm |
Supply Voltage | 24VDC |
Supply Voltage Max | 28V |
Supply Voltage Range | 0V DC to 28V DC |
Termination Type | Wire Leaded |
Torque | 30mN-m |
Weight | 113g |
MOTOR, 24DC, CW | Farnell |
Where can I find additional details, specifications and documents for a 8204-045-15221 (BL30)?
Additional datasheets, footprints and schematics for 8204-045-15221 (BL30) are listed on our Part Details page. You can also find images and similar parts to 8204-045-15221 (BL30) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8204-045-15221 (BL30) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8204-045-15221 (BL30) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8204-045-15221 (BL30) fall under?
The 8204-045-15221 (BL30) is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to 8204-045-15221 (BL30) when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8204-045-15221 (BL30) you can contact the distributor directly for product support, shipping queries etc.
Is the 8204-045-15221 (BL30) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8204-045-15221 (BL30) have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 8204-045-15221 (BL30).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8204-045-15221 (BL30) often in real-time on the comparison pages.
What if I can't find stock of 8204-045-15221 (BL30)?
You can fill out our help required form which you can use to request a quote for 8204-045-15221 (BL30) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.