Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3-1196394-2,
820182-000 |
Prices starting from US$20.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.75
|
No stock
|
Buy Now | |
Heilind Electronics
from US$33.79
|
36
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$33.79
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$35.26
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$33.62
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$41.20
|
4
in stock
|
Buy Now | |
Distrelec
from US$36.64
|
4
in stock
|
Buy Now | |
Avnet America
from US$21.13
|
-
|
Buy Now | |
Avnet Asia
from US$31.06
|
-
|
Buy Now | |
Boersig
from US$25.46
|
-
|
Buy Now | |
Sager
from US$20.43
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
材質システム コード | 10 |
---|---|
Adhesive Pre-Coat | No |
Material Code | 71 |
Material | Semi-Rigid Modified Polyolefin |
Number of Branches/Legs | 3 |
Inside Diameter Range (Leg 2) | 6.6 – 13.2mm, .26 – .52in |
Inside Diameter Range (Body) | .26 – .78in, 6.6 – 19.8mm |
Inside Diameter Range (Leg 1) | .26 – .52in, 6.6 – 13.2mm |
Government Qualified | No |
Power Cable Accessory | No |
Adhesive Code | S1125 |
Comment | Contact Raychem for additional adhesive and/or cut off boot length information |
Molded Part Shape Code | 381A |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
接着剤のタイプ | Adhesive Purchased Separately |
Size Code | 301 |
Molded Part Shape | Y Shape |
Flammability | Flame-Retardant |
Operating Temperature Range | -55 – 135°C, -67 – 275°F |
Resistant To | Flexing |
H.S. MOLDED BOOT SLIMLINE Y TRANSISTION | Heilind Electronics |
Heat Shrink Cable Boots & End Caps 381A301-71-0 |Raychem Te Connectivity 820182-000 | Newark Electronics |
Heat Shrink Cable Boots&End Caps HS-TRANSITION | Rapid Electronics |
Cable Accessories Transition Flexible Modified Polyolefin | Avnet America |
Heat Shrink Cable Boots & End Caps HS-TRANSITION | Sager |
Where can I find additional details, specifications and documents for a 820182-000?
Additional datasheets, footprints and schematics for 820182-000 are listed on our Part Details page. You can also find images and similar parts to 820182-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 820182-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 820182-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 820182-000 fall under?
The 820182-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to 820182-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 820182-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 820182-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 820182-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 820182-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 820182-000 often in real-time on the comparison pages.
What if I can't find stock of 820182-000?
You can fill out our help required form which you can use to request a quote for 820182-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.