Status: | Unknown |
---|---|
Series: | 8200 FC Series |
RoHS: | Unknown |
Fibre Optic Connector Type | FC |
---|---|
Fibre Type | Singlemode |
Fibre Diameter | 126µm |
Connector Body Material | Plastic Body |
Product Range | 8200 FC Series |
SVHC | No SVHC (20-Jun-2016) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Hospital Grade Power Entry |
---|---|
Current Rating | 15A |
Connector Colour | White |
Connector Body Material | Nylon (Polyamide) Body |
Voltage Rating VAC | 125V |
Colour | White |
Gender | Receptacle |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a 8200-W?
Additional datasheets, footprints and schematics for 8200-W are listed on our Part Details page. You can also find images and similar parts to 8200-W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8200-W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8200-W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8200-W fall under?
The 8200-W is listed under Connectors > Fibre Optic Attenuators & Connectors > Fibre Optic Connectors.
Can I view similar or alternative parts?
You can view similar parts to 8200-W when available in the Fibre Optic Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8200-W you can contact the distributor directly for product support, shipping queries etc.
Is the 8200-W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8200-W have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for 8200-W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8200-W often in real-time on the comparison pages.
What if I can't find stock of 8200-W?
You can fill out our help required form which you can use to request a quote for 8200-W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.