Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$58.41
Electrical Connection | Cable w/ Connector |
---|---|
Dimensions | Dia .748 x .25in, Dia 19 x 6.48mm |
Supply Current | 1.5mA |
Output/Span | 100mV |
Overpressure | 3X |
Pressure | 100psi |
Non-Linearity | ± .1% |
Options | No Tube |
Package | O-Ring Mount |
Sensor Type | Media Isolated mV Output Pressure Sensors |
Type | Gage |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
100 PSIG CABLE CONN MV PRESSURE SENSOR Pressure: 100 psi Pressure Sensor Type: Media Isolated mV Output Pressure Sensors Pressure Type: Gauge Output Signal Type: 100mV Operating Temperature Range: -40 – 125 °C 19Mm Mv Output Pressure Sensor | 100 psi Media Isolated mV Output Pressure Sensors | Part Number: 82-100G-C | Internal Number: 82-100G-C | TE Connectivity | TE Store |
100 Psig Cable Conn Mv Pressure Sensor |Te Connectivity 82-100G-C | Newark Electronics |
Sensor | RS Americas |
NISO,LP,19MM,GAGE,CONNECTOR | TTI Europe |
PRESSURE SENSORS | Richardson RFPD |
Board Mount Pressure Sensors PRES XDCR,LO-PRO,100PSI,GAGE | Sager |
Where can I find additional details, specifications and documents for a 82-100G-C?
Additional datasheets, footprints and schematics for 82-100G-C are listed on our Part Details page. You can also find images and similar parts to 82-100G-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 82-100G-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 82-100G-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 82-100G-C fall under?
The 82-100G-C is listed under Sensors > Pressure Sensors > Media Isolated Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 82-100G-C when available in the Media Isolated Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 82-100G-C you can contact the distributor directly for product support, shipping queries etc.
Is the 82-100G-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 82-100G-C have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, RS Americas and TTI Europe have stock available or on a lead time for 82-100G-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 82-100G-C often in real-time on the comparison pages.
What if I can't find stock of 82-100G-C?
You can fill out our help required form which you can use to request a quote for 82-100G-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.