Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
38,211
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
38,211
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
38,211
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
38,211
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.45
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Keying Code | B |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Number of Positions | 8 |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Mating Tab Width | .02in, .5mm |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Mating Area Plating Material Thickness | 78.74µin, 2µm |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Underplating Material Thickness | 1.25µm, 49.21µin |
Contact Type | Tab |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | .5µm, 78.74µin |
Contact Current Rating (Max) | 3A |
PCB Thickness (Recommended) | .063 – .079in, 1.6 – 2mm |
Connector Length | .88in, 22.5mm |
Connector Height | 7.38mm, .29in |
コネクタの高さ | 7.38mm |
Operating Voltage | 50VDC, 50VAC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Blue |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | With |
PCB Mount Retention Type | Kinked |
PCB Mount Alignment Type | Locating Posts |
Mating Retention | With |
PCB Mount Retention | With |
Circuit Application | Signal |
Comment | Mating with 8-1971793-X |
Packaging Quantity | 600 |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Sealable | No |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Glow Wire Rating | Glow Wire |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | .118in, 3mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Headers&wire Housings Gi Conn 2.5 Hdr 8P Blue |Amp Te Connectivity 8-1971800-2 | Newark Electronics |
Headers&Wire Housings GI CONN 2.5 HDR 8P BLUE | Rapid Electronics |
TE Connectivity NEW GI CONN2.5 HDR ASMBLY 8P BLU D1.5 PC | Distrelec |
Grace Inertia 2.5 Header 8P BLU D1.5 | RS |
NEW GI CONN2.5 HDR ASMBLY 8P BLU D1.5 | TE Connectivity 8-1971800-2 | RS Americas |
Where can I find additional details, specifications and documents for a 8-1971800-2?
Additional datasheets, footprints and schematics for 8-1971800-2 are listed on our Part Details page. You can also find images and similar parts to 8-1971800-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1971800-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1971800-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1971800-2 fall under?
The 8-1971800-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 8-1971800-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1971800-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1971800-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1971800-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 8-1971800-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1971800-2 often in real-time on the comparison pages.
What if I can't find stock of 8-1971800-2?
You can fill out our help required form which you can use to request a quote for 8-1971800-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.