Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 8 |
Keying Code | B |
Contact Type | Tab |
Contact Layout | Inline |
Contact Retention Within Housing | Without |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 3A |
Connector Height | 5.88mm, .231in |
Connector Length | .814in, 20.7mm |
Wire Size | .081 – .326mm², 28 – 22AWG |
コネクタの高さ | 5.88mm |
Operating Voltage | 50VDC, 50VAC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | PA 66 GF |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Blue |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Latch |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | Header Assembly |
Comment | Mating with 8-1971798-X |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Packaging Quantity | 400 |
Sealable | No |
Connector System | Wire-to-Wire |
Glow Wire Rating | Glow Wire |
Connector Type | Housing |
Connector Style | Plug, Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
NEW GI CONN2.5 PLUG HSG 8P BLUA Connector Product Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 8 Centerline (Pitch): .098 in Housing Plug Wire-to-Wire 8 | Glow Wire Sig Grace Inertia Plug | Part Number: 8-1971793-2 | Internal Number: 8-1971793-2 | .098" | TE Connectivity | TE Store |
Grace Inertia 2.5 Plug HSG 8P BLUA | RS |
New Gi Conn2.5 Plug Hsg 8P Blua |Amp Te Connectivity 8-1971793-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 8-1971793-2?
Additional datasheets, footprints and schematics for 8-1971793-2 are listed on our Part Details page. You can also find images and similar parts to 8-1971793-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1971793-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1971793-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1971793-2 fall under?
The 8-1971793-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 8-1971793-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1971793-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1971793-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1971793-2 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 8-1971793-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1971793-2 often in real-time on the comparison pages.
What if I can't find stock of 8-1971793-2?
You can fill out our help required form which you can use to request a quote for 8-1971793-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.