Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$73.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$92.25
|
212
in stock
|
Buy Now | |
Newark Electronics
from US$86.18
|
212
in stock
|
Buy Now | |
element14
from US$86.72
|
212
in stock
|
Buy Now | |
RS
from US$73.43
|
63
in stock
|
Buy Now | |
RS Americas
from US$101.24
|
22
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$80.02
|
6
in stock
|
Buy Now | |
Distrelec
from US$94.76
|
5
in stock
|
Buy Now | |
Relay Specialties
-
|
3
in stock
|
Buy Now |
Position Detector | Newark Electronics |
PNEUMATICS LIMIT SWITCH | RS |
Pneumatic Limit Switch Normally Closed, Roller Bearing 116psi 7cfm 18N Actuation | Crouzet 81921702 | RS Americas |
Limit switch | Transfer Multisort Elektronik |
Crouzet Miniature Position Detector Valve, NC 3/2 8bar Ø4 mm Roller Lever | Distrelec |
CROUZET CONTROLS | Relay Specialties |
Where can I find additional details, specifications and documents for a 81921702?
Additional datasheets, footprints and schematics for 81921702 are listed on our Part Details page. You can also find images and similar parts to 81921702 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 81921702 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 81921702 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 81921702 fall under?
The 81921702 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 81921702 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 81921702 you can contact the distributor directly for product support, shipping queries etc.
Is the 81921702 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 81921702 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 81921702.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 81921702 often in real-time on the comparison pages.
What if I can't find stock of 81921702?
You can fill out our help required form which you can use to request a quote for 81921702 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.