Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
18,060
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
18,060
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
TE Store
from US$0.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Retention | Without |
---|---|
Mating Alignment | Without |
Housing Color | Black |
Number of Positions | 1 |
Terminal Orientation | Flag |
Terminal & Splice Type | Receptacle |
Length | 1.582in, 40.2mm |
Wire Insulation Diameter (Max) | 8.36mm² |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | None |
Mounting Style | Free Hanging |
For Use With | FASTON Terminals |
Comment | Slide on from front. |
Packaging Method | Carton |
Packaging Quantity | 1000 |
Housing Type | Receptacle Housing |
Insulated | No |
Sealable | No |
Product Type | Insulation Boot |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Terminals FLAG FASTON BOOT X FASTON .250 | Rapid Electronics |
OTHER CONNECTOR ACCESSORIES | Farnell |
Flag Faston Boot X Faston .250 |Amp Te Connectivity 8-180984-1 | Newark Electronics |
Connector Accessories Insulation Boot 1 POS Polyamide 6 Black Loose Piece | Avnet America |
250 FASTON BOOT FLAG REC. 1P BLACK | Boersig |
Special Order: 250 FASTON BOOT FLAG REC. 1P BLACK Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 1 Terminal Orientation: Flag UL Flammability Rating: UL 94V-0 Receptacle 1 Flag | Crimp Terminal Housing | Part Number: 8-180984-1 | Internal Number: 8-180984-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 8-180984-1?
Additional datasheets, footprints and schematics for 8-180984-1 are listed on our Part Details page. You can also find images and similar parts to 8-180984-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-180984-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-180984-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-180984-1 fall under?
The 8-180984-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 8-180984-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-180984-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-180984-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-180984-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 8-180984-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-180984-1 often in real-time on the comparison pages.
What if I can't find stock of 8-180984-1?
You can fill out our help required form which you can use to request a quote for 8-180984-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.