Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8-1768016-5,
A53263-000 |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.29
|
264
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
1,144
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
264
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
264
in stock
|
Buy Now | |
Avnet Abacus
-
|
20,240
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
Sager
from US$0.09
|
-
|
Buy Now |
Cable Diameter (Min) | 2.7mm, .107in |
---|---|
Accepts Cable Diameter (Max) | .318in, 8.1mm |
UL Listed | No |
Adhesive Type | Permanent Acrylic Adhesive |
Packaging Quantity | 88 |
実装方法 | Sheet |
Packaging Method | Sheet |
Label Height | 33.9mm, 1.33in |
Number of Labels Across | 11 |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Label Thickness | 55Micron |
Label Style | Die-Cut |
Printable Label Height | .33in, 8.5mm |
Label Material | Polyester |
Label Type | Self-Laminating |
Operating Temperature Range | -40 – 248°F, -30 – 120°C |
Labels And Industrial Warning Signs Csl-03418P-9 |Raychem Te Connectivity 8-1768016-5 | Newark Electronics |
Labels and Industrial Warning Signs CSL-03418P-9 | Rapid Electronics |
Self-Laminating Label Polyester Die-Cut 33.9mm Height Sheet | Avnet Abacus |
Where can I find additional details, specifications and documents for a 8-1768016-5?
Additional datasheets, footprints and schematics for 8-1768016-5 are listed on our Part Details page. You can also find images and similar parts to 8-1768016-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1768016-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1768016-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1768016-5 fall under?
The 8-1768016-5 is listed under Identification & Labeling > Labels > Standard Labels.
Can I view similar or alternative parts?
You can view similar parts to 8-1768016-5 when available in the Standard Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1768016-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1768016-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1768016-5 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet Abacus have stock available or on a lead time for 8-1768016-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1768016-5 often in real-time on the comparison pages.
What if I can't find stock of 8-1768016-5?
You can fill out our help required form which you can use to request a quote for 8-1768016-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.