Status: | Unknown |
---|---|
Series: | 800 Series |
RoHS: | Unknown |
No. of Contacts | 16Contacts |
---|---|
Connector Type | DIP |
Pitch Spacing | 2.54mm |
Product Range | 800 Series |
Row Pitch | 7.62mm |
Contact Material | Beryllium Copper |
Contact Plating | Tin Plated Contacts |
Capacitance | 1pF |
Connector Mounting Orientation | PC Board |
Contact Resistance | 10mohm |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Flammability Rating | UL94V-0 |
Insulation Resistance | 5000Mohm |
Lead Spacing | 2.54mm |
Material | beryllium copper contacts |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Pin Format | DIP |
Tube Quantity | 30 |
Status: | Unknown |
---|---|
Series: | 800 Series |
RoHS: | Compliant |
No. of Contacts | 16Contacts |
---|---|
Connector Type | DIP |
Pitch Spacing | 2.54mm |
Product Range | 800 Series |
Row Pitch | 7.62mm |
Contact Material | Beryllium Copper |
Contact Plating | Tin Plated Contacts |
Capacitance | 1pF |
RoHS Compliant | Yes |
IC&Component Sockets 816-AG12D-ES-LF | Rapid Electronics |
DIP SOCKET, 16POS, 2.54MM, TIN, TH | element14 |
Socket Ic, Dil, 16Way, Pk30 | Newark Electronics |
Where can I find additional details, specifications and documents for a 816-AG12D-ES-LF?
Additional datasheets, footprints and schematics for 816-AG12D-ES-LF are listed on our Part Details page. You can also find images and similar parts to 816-AG12D-ES-LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 816-AG12D-ES-LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 816-AG12D-ES-LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 816-AG12D-ES-LF fall under?
The 816-AG12D-ES-LF is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 816-AG12D-ES-LF when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 816-AG12D-ES-LF you can contact the distributor directly for product support, shipping queries etc.
Is the 816-AG12D-ES-LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 816-AG12D-ES-LF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for 816-AG12D-ES-LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 816-AG12D-ES-LF often in real-time on the comparison pages.
What if I can't find stock of 816-AG12D-ES-LF?
You can fill out our help required form which you can use to request a quote for 816-AG12D-ES-LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.