Status: | Unknown |
---|---|
Series: | 800 Series |
RoHS: | Unknown |
No. of Contacts | 16Contacts |
---|---|
Connector Type | DIP Socket |
Pitch Spacing | 2.54mm |
Product Range | 800 Series |
Row Pitch | 7.62mm |
Contact Material | Beryllium Copper |
Contact Plating | Tin Plated Contacts |
RoHS Compliant | No |
IC&Component Sockets 16 POSITION DIP | Rapid Electronics |
CONN DIP SCKT SKT 16 POS 2.54MM SLDR ST TH | Avnet America |
Dip Socket, 16 Position, Through Hole | Newark Electronics |
Where can I find additional details, specifications and documents for a 816-AG11D-ES?
Additional datasheets, footprints and schematics for 816-AG11D-ES are listed on our Part Details page. You can also find images and similar parts to 816-AG11D-ES on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 816-AG11D-ES on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 816-AG11D-ES price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 816-AG11D-ES fall under?
The 816-AG11D-ES is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 816-AG11D-ES when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 816-AG11D-ES you can contact the distributor directly for product support, shipping queries etc.
Is the 816-AG11D-ES RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 816-AG11D-ES have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Avnet America and Newark Electronics have stock available or on a lead time for 816-AG11D-ES.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 816-AG11D-ES often in real-time on the comparison pages.
What if I can't find stock of 816-AG11D-ES?
You can fill out our help required form which you can use to request a quote for 816-AG11D-ES from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.