Status: | Unknown |
---|---|
Series: | 800 Series |
RoHS: | Unknown |
No. of Contacts | 16Contacts |
---|---|
Connector Type | DIP Socket |
Pitch Spacing | 2.54mm |
Product Range | 800 Series |
Row Pitch | 7.62mm |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Status: | Unknown |
---|---|
Series: | 800 Series |
RoHS: | Compliant |
No. of Contacts | 16Contacts |
---|---|
Connector Type | DIP Socket |
Pitch Spacing | 2.54mm |
Product Range | 800 Series |
Row Pitch | 7.62mm |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
IC & Component Sockets PC MOUNT 16 PINS | Rapid Electronics |
Conn DIP Socket SKT 16 POS 2.54mm Solder ST Thru-Hole Tube | Avnet America |
Dip Socket, 16 Position, Through Hole | Newark Electronics |
Where can I find additional details, specifications and documents for a 816-AG10D?
Additional datasheets, footprints and schematics for 816-AG10D are listed on our Part Details page. You can also find images and similar parts to 816-AG10D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 816-AG10D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 816-AG10D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 816-AG10D fall under?
The 816-AG10D is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 816-AG10D when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 816-AG10D you can contact the distributor directly for product support, shipping queries etc.
Is the 816-AG10D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 816-AG10D have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Avnet America, element14 and Newark Electronics have stock available or on a lead time for 816-AG10D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 816-AG10D often in real-time on the comparison pages.
What if I can't find stock of 816-AG10D?
You can fill out our help required form which you can use to request a quote for 816-AG10D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.