Status: | Unknown |
---|---|
Series: | 8060 Series |
RoHS: | Compliant |
Switch Operation | On-(On) |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | 120V |
Contact Voltage DC Nom | 28V |
Contact Current Max | 6A |
Switch Terminals | PC Pin |
Product Range | 8060 Series |
SVHC | Lead |
RoHS Compliant | Yes |
8168Shcqe2 |C&k Components 8168SHCQE2 | Newark Electronics |
8060 Series SPDT On-On 6 A 120 V Pushbutton Switch | Future Electronics |
PB SW SPDT 6A 120V | TTI Europe |
Pushbutton Switches SPDT ON-MOM PCB BLK | Sager |
Where can I find additional details, specifications and documents for a 8168SHCQE2?
Additional datasheets, footprints and schematics for 8168SHCQE2 are listed on our Part Details page. You can also find images and similar parts to 8168SHCQE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8168SHCQE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8168SHCQE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8168SHCQE2 fall under?
The 8168SHCQE2 is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 8168SHCQE2 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8168SHCQE2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8168SHCQE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 8168SHCQE2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, TTI Europe and Sager have stock available or on a lead time for 8168SHCQE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8168SHCQE2 often in real-time on the comparison pages.
What if I can't find stock of 8168SHCQE2?
You can fill out our help required form which you can use to request a quote for 8168SHCQE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.