Status: | Unknown |
---|---|
Series: | B07 series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 26.5VDC |
Contact Current | 10A |
Product Range | B07 series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | - |
Relay Terminals | Solder |
Contact Voltage VDC | 28V |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 300ohm |
Approvals & Standards | - |
SVHC | No SVHC (27-Jun-2018) |
Low Signal Relays-Pcb B07A912Bc1-0955=07 10Amp |Amp Te Connectivity 8-1617526-0 | Newark Electronics |
B07A912BC1-0955=07 10AMP RELAY | Avnet America |
TE Connectivity B07A912BC1-0955 07 10AMP RELAY Low Signa | Distrelec |
Low Signal Relays - PCB B07A912BC1-0955=07 10AMP RELAY | Sager |
Where can I find additional details, specifications and documents for a 8-1617526-0 .?
Additional datasheets, footprints and schematics for 8-1617526-0 . are listed on our Part Details page. You can also find images and similar parts to 8-1617526-0 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1617526-0 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1617526-0 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1617526-0 . fall under?
The 8-1617526-0 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 8-1617526-0 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1617526-0 . you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1617526-0 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1617526-0 . have stock available?
Authorised distributors including Newark Electronics, Avnet America, Distrelec, Sager and Farnell have stock available or on a lead time for 8-1617526-0 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1617526-0 . often in real-time on the comparison pages.
What if I can't find stock of 8-1617526-0 .?
You can fill out our help required form which you can use to request a quote for 8-1617526-0 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.