Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.11
|
400
in stock
|
Buy Now | |
TTI Europe
from US$1.20
|
3,700
in stock
|
Buy Now | |
Rutronik
from US$1.42
|
1,600
in stock
|
Buy Now | |
RS
from US$2.22
|
965
in stock
|
Buy Now | |
RS Americas
from US$1.21
|
753
in stock
|
Buy Now | |
element14
from US$2.28
|
540
in stock
|
Buy Now | |
Farnell
from US$1.66
|
540
in stock
|
Buy Now | |
Newark Electronics
from US$1.16
|
496
in stock
|
Buy Now | |
Distrelec
from US$1.67
|
145
in stock
|
Buy Now | |
CoreStaff
from US$1.23
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.53
|
96
in stock
|
Buy Now |
Product Range | - |
---|---|
Accessory Type | Fuse Holder Cap |
Approvals @ 10A | UL CSA |
Approvals @ 16A | VDE SEMKO |
Breakdown Voltage Vbr | 4kV |
Current Rating | 16A |
For Use With | Littelfuse Cartridge Fuses - 6.3mm x 32mm |
Fuse Current | 16A |
Fuse Size Held | 1/4" x 1" 6.3mm x 25.4mm 8AG |
IP / NEMA Rating | IP40 |
No. of Fuses | 1Fuses |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 250V |
FUSEHOLDER 10AMP 250V | TTI Europe |
Cap for fuseholder | Rutronik |
6.3x32mm Fuseholder Cap 250V 16A | RS |
Polyamide Panel Mount Fuse Cover For 6.3 x 32mm Fuse, IP40 | Littelfuse 81600000005 | RS Americas |
Fuse Holder Cap, 6.3 X 32Mm Fuses, Pc Mount | Newark Electronics |
6.3 x 32 mm Panel Mount, Shock Safe Fuse Holder Cap | Future Electronics |
Littelfuse Fuse carrier 6.3 x 32 mm 10GOhm 250V 6.3A Black Copper Alloy, Thermoplastic IP40 | Distrelec |
Adapter | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 81600000005?
Additional datasheets, footprints and schematics for 81600000005 are listed on our Part Details page. You can also find images and similar parts to 81600000005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 81600000005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 81600000005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 81600000005 fall under?
The 81600000005 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 81600000005 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 81600000005 you can contact the distributor directly for product support, shipping queries etc.
Is the 81600000005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 81600000005 have stock available?
Authorised distributors including TTI Europe, Rutronik, RS, RS Americas and element14 have stock available or on a lead time for 81600000005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 81600000005 often in real-time on the comparison pages.
What if I can't find stock of 81600000005?
You can fill out our help required form which you can use to request a quote for 81600000005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.