Status: | Unknown |
---|---|
Series: | Lindstrom - 80 Series |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$79.71
|
215
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$36.65
|
118
in stock
|
Buy Now | |
Newark Electronics
from US$84.11
|
95
in stock
|
Buy Now | |
element14
from US$109.80
|
70
in stock
|
Buy Now | |
Farnell
from US$83.36
|
70
in stock
|
Buy Now | |
Distrelec
from US$60.85
|
45
in stock
|
Buy Now | |
Rapid Electronics
from US$59.17
|
6
in stock
|
Buy Now | |
Welectron
from US$29.57
|
3
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
-
|
Buy Now | |
RS Americas
from US$0.50
|
-
|
Buy Now | |
Carlton-Bates
from US$0.47
|
-
|
Buy Now | |
Sager
from US$0.25
|
-
|
Buy Now |
Cutter Type | Side |
---|---|
Overall Length | 125mm |
Cut Type | Micro Semi Flush |
Cutting Capacity Max | 2mm |
Cutting Edge Hardness | 65° |
Product Range | Lindstrom - 80 Series |
Blade Length | 15mm |
Copper Wire Cutting Capacity | 2mm |
Edge Finish / Profile | Semi Flush |
Hard Wire Cutting Capacity | 0.6mm |
Length | 125mm |
Piano Wire Cutting Capacity | 0.4mm |
Soft Iron Cutting Capacity | 1.2mm |
Diaginal Cutters Micro Bevel 125mm | RS |
Tools, Wire Cutters | Newark Electronics |
CUTTER, SIDE, SEMI FLUSH, 125MM | element14 |
Lindstrom Diagonal Cutting Pliers, With Bevel, 125mm | Distrelec |
Lindstrom 80 Series 8160 Diagonal Cutters | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Steel Zinc Plate Black Insulated 0.32 inch Thick Black Vinyl Half Metal Clamp | Future Electronics |
INSULATED STEEL HALF CLAMP | Keystone Electronics 8160 | RS Americas |
Clamp, Half Cable | Carlton-Bates |
Cable Mounting & Accessories INSULATED 1/2 CLAMP | Sager |
Where can I find additional details, specifications and documents for a 8160?
Additional datasheets, footprints and schematics for 8160 are listed on our Part Details page. You can also find images and similar parts to 8160 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8160 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8160 fall under?
The 8160 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 8160 when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8160 you can contact the distributor directly for product support, shipping queries etc.
Is the 8160 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8160 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 8160.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8160 often in real-time on the comparison pages.
What if I can't find stock of 8160?
You can fill out our help required form which you can use to request a quote for 8160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.