Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$131.47
Distributor | Stock | ||
---|---|---|---|
Newark
from US$247.64
|
9
in stock
|
Buy Now | |
Rapid Electronics
from US$282.05
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$131.47
|
9
in stock
|
Buy Now | |
Distrelec
from US$157.47
|
6
in stock
|
Buy Now | |
RS Americas
from US$150.17
|
5
in stock
|
Buy Now | |
Relay Specialties
-
|
2
in stock
|
Buy Now |
RoHS Compliant | YES |
---|
Pneumatic Sequencer Module With Maintained Reset/Crouzet Controls Rohs Compliant: Yes |Crouzet 81550001 | Newark Electronics |
Specialty Controllers PAC SEQ MOD MAINT | Rapid Electronics |
Sequencer | Transfer Multisort Elektronik |
Crouzet Pneumatic Sequencer, Base Mount, 9m³/h, 2 ... 8bar | Distrelec |
Pac Pneumatic Logic Sequencer Module | Crouzet 81550001 | RS Americas |
CROUZET CONTROLS | Relay Specialties |
Where can I find additional details, specifications and documents for a 81550001?
Additional datasheets, footprints and schematics for 81550001 are listed on our Part Details page. You can also find images and similar parts to 81550001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 81550001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 81550001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 81550001 fall under?
The 81550001 is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to 81550001 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 81550001 you can contact the distributor directly for product support, shipping queries etc.
Is the 81550001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 81550001 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Transfer Multisort Elektronik, Distrelec and RS Americas have stock available or on a lead time for 81550001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 81550001 often in real-time on the comparison pages.
What if I can't find stock of 81550001?
You can fill out our help required form which you can use to request a quote for 81550001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.