Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Size | 20 |
---|---|
Contact Type | Pin |
Contact Current Rating (Max) | 7.5A |
Termination Method to Wire & Cable | Crimp |
CONT PIN Contact Type: Pin Contact Size: Size 20 Termination Method to Wire & Cable: Crimp Contact Current Rating (Max): 7.5 A Pin Size 20 Crimp 7.5 A | Connector Contact | Part Number: 81541-20 | Internal Number: 81541-20 | TE Connectivity | TE Store |
PIN Contact Size 20 Crimp Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 81541-20?
Additional datasheets, footprints and schematics for 81541-20 are listed on our Part Details page. You can also find images and similar parts to 81541-20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 81541-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 81541-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 81541-20 fall under?
The 81541-20 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 81541-20 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 81541-20 you can contact the distributor directly for product support, shipping queries etc.
Is the 81541-20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 81541-20 have stock available?
Authorised distributors including Chip One Stop, TE Store, Avnet America and Avnet Abacus have stock available or on a lead time for 81541-20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 81541-20 often in real-time on the comparison pages.
What if I can't find stock of 81541-20?
You can fill out our help required form which you can use to request a quote for 81541-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.