Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Reset Time | 0.1s |
---|---|
Operating Pressure Max | 8bar |
Operating Temperature Min | -5°C |
Operating Temperature Max | 50°C |
RoHS Compliant | Yes |
Adj pneumatic +ve time delay,81503725 | RS |
Adjustable Timer, 0.1 To 60S, 8Bar | Newark Electronics |
2 - 8bar 0.1 - 60s Pneumatic Timer, -5 - +50degC | Crouzet 81503725 | RS Americas |
Where can I find additional details, specifications and documents for a 81503725?
Additional datasheets, footprints and schematics for 81503725 are listed on our Part Details page. You can also find images and similar parts to 81503725 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 81503725 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 81503725 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 81503725 fall under?
The 81503725 is listed under Automation & Process Control > Pneumatics > Timers.
Can I view similar or alternative parts?
You can view similar parts to 81503725 when available in the Timers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 81503725 you can contact the distributor directly for product support, shipping queries etc.
Is the 81503725 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 81503725 have stock available?
Authorised distributors including RS, Newark Electronics and RS Americas have stock available or on a lead time for 81503725.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 81503725 often in real-time on the comparison pages.
What if I can't find stock of 81503725?
You can fill out our help required form which you can use to request a quote for 81503725 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.