Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.46
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.68
|
1,421
in stock
|
Buy Now | |
Farnell
from US$1.76
|
430
in stock
|
Buy Now | |
element14
from US$2.88
|
408
in stock
|
Buy Now | |
Rutronik
from US$1.67
|
-
|
Buy Now | |
Future Electronics
from US$1.50
|
-
|
Buy Now | |
RS Americas
from US$2.93
|
-
|
Buy Now | |
Distrelec
from US$2.48
|
-
|
Buy Now | |
TTI Europe
from US$1.03
|
-
|
Buy Now |
Product Range | - |
---|---|
Accessory Type | Cap |
Approvals @ 10A | VDE SEMKO |
Approvals @ 16A | UL CSA |
Breakdown Voltage Vbr | 4kV |
Current Rating | 16A |
For Use With | Miniature Fuse Holders |
Fuse Current | 16A |
Fuse Holder Type | Cartridge Fuse Holder |
Fuse Size Held | 5mm x 20mm |
Fuse Size Metric | 5mm x 20mm |
Holder Terminals | Quick Connect Solder |
IP / NEMA Rating | IP40 |
No. of Fuses | 1Fuses |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 250V |
Fuse Holder Cap, 5 X 20Mm Fuses, Panel Mount | Newark Electronics |
CAP, FUSE CARRIER, 20X5MM | Farnell |
Cap for shocksafe holder 5x20 | Rutronik |
Cap Cover for 5 x 20 mm Fuse Slotted | Future Electronics |
Polyamide PCB Mount Fuse Holder Cover For 5 x 20mm Fuse, IP40 | Littelfuse 81500000005 | RS Americas |
Littelfuse Fuse carrier 5 x 20 mm 10GOhm 250V 6.3A Black Copper Alloy, Thermoplastic IP40 | Distrelec |
FUSEHOLDER 6.3AMP 250V | TTI Europe |
Where can I find additional details, specifications and documents for a 81500000005?
Additional datasheets, footprints and schematics for 81500000005 are listed on our Part Details page. You can also find images and similar parts to 81500000005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 81500000005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 81500000005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 81500000005 fall under?
The 81500000005 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 81500000005 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 81500000005 you can contact the distributor directly for product support, shipping queries etc.
Is the 81500000005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 81500000005 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Rutronik and RS have stock available or on a lead time for 81500000005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 81500000005 often in real-time on the comparison pages.
What if I can't find stock of 81500000005?
You can fill out our help required form which you can use to request a quote for 81500000005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.