Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$95.15
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$398.41
|
10
in stock
|
Buy Now | |
Farnell
from US$293.87
|
10
in stock
|
Buy Now | |
element14
from US$344.28
|
9
in stock
|
Buy Now | |
Distrelec
from US$33.53
|
6
in stock
|
Buy Now | |
RS Americas
from US$53.62
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$19.40
|
-
|
Buy Now | |
Jameco Electronics
from US$13.49
|
-
|
Buy Now | |
Carlton-Bates
from US$161.38
|
-
|
Buy Now | |
Sager
from US$0.62
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Sensor Type | Accessory |
---|
815 ANEROID BELLOWS FOR LEVEL SENSOR | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sound Level Min | 32dB |
---|---|
Sound Level Max | 130dB |
Accuracy dB | 1dB |
Resolution (db) | 0.1dB |
Operating Temperature Min | 0°C |
Operating Temperature Max | 40°C |
Product Range | - |
Battery Lifetime | 70h |
External Depth | 43mm |
External Height | 255mm |
External Length / Height | 255mm |
External Width | 55mm |
Operating Temperature Range | 0°C to +40°C |
Resolution | 0.1dB |
Storage Temperature Max | 60°C |
Storage Temperature Min | -10°C |
Weight | 195g |
dB Measuring Range Accuracy | Class 2 ± 1.0dB |
dB Range | 32 to 130dB |
Sound Level Meter | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blade Width | - |
---|---|
Blade Material | Plastic |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Core Number | - |
---|---|
Kit Application Type | Robot |
Application Sub Type | - |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Product Range | - |
Adafruit PCA9685 16-Channel 12-bit PWM/Servo Driver | Distrelec |
Adafruit 815 Servo / PWM Driver 16 Channel 12-bit | Rapid Electronics |
Adafruit Industries 815 Adafruit 16-Channel 12-bit PWM/Servo Driver - I² | Jameco Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Terminals TERMINAL STRIP | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance Meter Type | Hand Held |
---|---|
Capacitance Meter Functions | Capacitance, Resistance, Diode, Transistor, LED, SCR, Battery |
Capacitance Measure Max | 20000µF |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
ELEMENT, AH-301 | Master Appliance 815 | RS Americas |
Where can I find additional details, specifications and documents for a 815?
Additional datasheets, footprints and schematics for 815 are listed on our Part Details page. You can also find images and similar parts to 815 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 815 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 815 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 815 fall under?
The 815 is listed under Sensors > Water-Level Sensors.
Can I view similar or alternative parts?
You can view similar parts to 815 when available in the Water-Level Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 815 you can contact the distributor directly for product support, shipping queries etc.
Is the 815 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 815 have stock available?
Authorised distributors including RS, Newark Electronics, Farnell, element14 and Distrelec have stock available or on a lead time for 815.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 815 often in real-time on the comparison pages.
What if I can't find stock of 815?
You can fill out our help required form which you can use to request a quote for 815 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.