Status: | Unknown |
---|---|
Series: | 800 Series |
RoHS: | Unknown |
No. of Contacts | 14Contacts |
---|---|
Connector Type | DIP Socket |
Pitch Spacing | 2.54mm |
Product Range | 800 Series |
Row Pitch | 7.62mm |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Capacitance | 1pF |
Connector Mounting Orientation | PC Board |
Contact Resistance | 10mohm |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Flammability Rating | UL94V-0 |
Insulation Resistance | 5000Mohm |
Lead Spacing | 2.54mm |
Material | beryllium copper contacts |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Pin Format | DIP |
Tube Quantity | 34 |
Status: | Unknown |
---|---|
Series: | 800 Series |
RoHS: | Compliant |
No. of Contacts | 14Contacts |
---|---|
Connector Type | DIP Socket |
Pitch Spacing | 2.54mm |
Product Range | 800 Series |
Row Pitch | 7.62mm |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
SOCKET IC, DIL, 14WAY | element14 |
Connector, Dip Socket, 14 Way, Pc Board | Newark Electronics |
IC & Component Socket, 14 Contacts, DIP Socket, 2.54 mm, 800, 7.62 mm, Beryllium Copper | Avnet America |
Where can I find additional details, specifications and documents for a 814-AG11D-ESL-LF?
Additional datasheets, footprints and schematics for 814-AG11D-ESL-LF are listed on our Part Details page. You can also find images and similar parts to 814-AG11D-ESL-LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 814-AG11D-ESL-LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 814-AG11D-ESL-LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 814-AG11D-ESL-LF fall under?
The 814-AG11D-ESL-LF is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 814-AG11D-ESL-LF when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 814-AG11D-ESL-LF you can contact the distributor directly for product support, shipping queries etc.
Is the 814-AG11D-ESL-LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 814-AG11D-ESL-LF have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 814-AG11D-ESL-LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 814-AG11D-ESL-LF often in real-time on the comparison pages.
What if I can't find stock of 814-AG11D-ESL-LF?
You can fill out our help required form which you can use to request a quote for 814-AG11D-ESL-LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.