Status: | Unknown |
---|---|
Series: | 80 Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$89.48
|
21
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$39.70
|
83
in stock
|
Buy Now | |
element14
from US$113.56
|
25
in stock
|
Buy Now | |
Distrelec
from US$69.84
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$94.26
|
6
in stock
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now | |
Carlton-Bates
from US$0.34
|
-
|
Buy Now | |
Sager
from US$0.18
|
-
|
Buy Now | |
Farnell
from US$93.42
|
-
|
Buy Now |
Cutter Type | Diagonal |
---|---|
Overall Length | 110mm |
Cut Type | Ultra Flush |
Cutting Capacity Max | 0.8mm |
Cutting Edge Hardness | 65° |
Product Range | 80 Series |
SVHC | No SVHC (15-Jan-2018) |
RoHS Compliant | NA |
Taper & relieved head ultra flush cutter | RS |
Lindstrom Side-Cutting Pliers, Ultra-Flush, Without Bevel, 110mm | Distrelec |
Cutter, Diagonal, Ultra Flush, 0.8Mm | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
STEEL HALF CLAMP | Keystone Electronics 8148 | RS Americas |
Clamp, Half Cable | Carlton-Bates |
Cable Mounting & Accessories METAL CLAMP | Sager |
Where can I find additional details, specifications and documents for a 8148?
Additional datasheets, footprints and schematics for 8148 are listed on our Part Details page. You can also find images and similar parts to 8148 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8148 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8148 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8148 fall under?
The 8148 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters > Electronic.
Can I view similar or alternative parts?
You can view similar parts to 8148 when available in the Electronic range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8148 you can contact the distributor directly for product support, shipping queries etc.
Is the 8148 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8148 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, RS, Distrelec and Newark Electronics have stock available or on a lead time for 8148.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8148 often in real-time on the comparison pages.
What if I can't find stock of 8148?
You can fill out our help required form which you can use to request a quote for 8148 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.