Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1196347-7,
814728N004 |
Material | Semi-Rigid Modified Polyolefin |
---|---|
Material Systems Code | 10 |
Material Code | 3 |
Adhesive Pre-Coat | Yes |
Lipped | No |
Wire/Cable Outside Diameter | 11 mm, .43 in |
Connector or Backshell Outside Diameter | .94 in, 24 mm |
Approved Standards | UL 224, File E85381 |
Zugelassene Standards | UL 224, File E85381 |
Power Cable Accessory | No |
Molded Part Shape Code | 202 |
Fluid/Chemical Resistance | Occasional exposure to fluids |
Adhesive Type | General Purpose Pre-Coat Adhesive |
Molded Part Shape | Straight |
Operating Temperature Range | -55 – 135°C, -67 – 275°F |
Connector Accessories Molded Boot Polyolefin | Avnet America |
Heat Shrink Cable Boots & End Caps 202A142-3/42-0 | Sager |
Where can I find additional details, specifications and documents for a 814728N004?
Additional datasheets, footprints and schematics for 814728N004 are listed on our Part Details page. You can also find images and similar parts to 814728N004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 814728N004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 814728N004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 814728N004 fall under?
The 814728N004 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 814728N004 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 814728N004 you can contact the distributor directly for product support, shipping queries etc.
Is the 814728N004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 814728N004 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 814728N004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 814728N004 often in real-time on the comparison pages.
What if I can't find stock of 814728N004?
You can fill out our help required form which you can use to request a quote for 814728N004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.