Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1196346-9,
814716-000 |
Material Systems Code | 10 |
---|---|
Material | Semi-Rigid Modified Polyolefin |
Adhesive Pre-Coat | Yes |
Material Code | 3 |
Lipped | No |
Cable Diameter Range | .252 – .811in, 6.4 – 20.6mm |
Wire/Cable Outside Diameter | .31 in, .35 in, .3 in, .43 in, .433 in, 14 mm, .276 in, .39 in, 8 mm, .55 in, 12 mm, 7 mm, .47 in, 9 mm, 10 mm, 11 mm |
Zugelassene Standards | SAE AS I 81765/1, Type I, DEF Std 59-97 Issue 3 Type DA, UL 224, File E85381, BS-G-198-5-DA |
Approved Standards | DEF Std 59-97 Issue 3 Type DA, SAE AS I 81765/1, Type I, UL 224, File E85381, BS-G-198-5-DA |
Government Qualified | No |
Power Cable Accessory | No |
Molded Part Shape Code | 222 |
Adhesive Type | General Purpose Pre-Coat Adhesive |
Fluid/Chemical Resistance | Occasional exposure to fluids |
Molded Part Shape | 90° |
Operating Temperature Range | -55 – 135°C, -67 – 275°F |
Heat Shrink Cable Boots&end Caps 222A132-3/42-0 |Raychem Te Connectivity 814716-000 | Newark Electronics |
Connector Accessories Molded Boot Polyolefin | Avnet America |
Heat Shrink Cable Boots & End Caps 222A132-3/42-0 | Sager |
Where can I find additional details, specifications and documents for a 814716-000?
Additional datasheets, footprints and schematics for 814716-000 are listed on our Part Details page. You can also find images and similar parts to 814716-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 814716-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 814716-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 814716-000 fall under?
The 814716-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 814716-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 814716-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 814716-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 814716-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 814716-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 814716-000 often in real-time on the comparison pages.
What if I can't find stock of 814716-000?
You can fill out our help required form which you can use to request a quote for 814716-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.