Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3-1196346-6,
814711-000 |
Prices starting from US$10.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.24
|
No stock
|
Buy Now | |
RS Americas
from US$19.89
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$20.69
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$16.48
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$22.10
|
5
in stock
|
Buy Now | |
Heilind Electronics
from US$13.43
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$13.43
|
1
in stock
|
Buy Now | |
Avnet America
from US$10.62
|
-
|
Buy Now | |
Distrelec
from US$10.29
|
-
|
Buy Now | |
Sager
from US$10.67
|
-
|
Buy Now |
Material Systems Code | 10 |
---|---|
Material | Semi-Rigid Modified Polyolefin |
Adhesive Pre-Coat | Yes |
Material Code | 3 |
Lipped | No |
Wire/Cable Outside Diameter | .31 in, .35 in, .3 in, .43 in, .433 in, .236 in, .276 in, .39 in, 6 mm, 8 mm, 7 mm, 9 mm, 10 mm, 11 mm |
Cable Diameter Range | .209 – .701in, 5.3 – 17.8mm |
Approved Standards | SAE AS I 81765/1, Type I, BS-G-198-5-DA, DEF Std 59-97 Issue 3 Type DA, UL 224, File E85381 |
Zugelassene Standards | SAE AS I 81765/1, Type I, DEF Std 59-97 Issue 3 Type DA, BS-G-198-5-DA, UL 224, File E85381 |
Government Qualified | No |
Power Cable Accessory | No |
Molded Part Shape Code | 202 |
Adhesive Type | General Purpose Pre-Coat Adhesive |
Fluid/Chemical Resistance | Occasional exposure to fluids |
Molded Part Shape | Straight |
Operating Temperature Range | -67 – 275°F, -55 – 135°C |
Boot Molded, Straight, Series 2 | TE Connectivity 814711-000 | RS Americas |
HEAT SHRINK BOOTS | Farnell |
Heat Shrink Cable Boots & End Caps 202A121-3/42-0 |Raychem Te Connectivity 814711-000 | Newark Electronics |
Heat Shrink Cable Boots&End Caps HS-BOOT | Rapid Electronics |
Cross Referenced to TE CNTY RAYCHEM - Part: RYC202A121-3/42-0 | Heilind Electronics |
Connector Accessories Molded Boot Polyolefin | Avnet America |
TE Connectivity 202A121-3/42-0 HEAT SHRINK BOOT SEMI-RIG | Distrelec |
Heat Shrink Cable Boots & End Caps HS-BOOT | Sager |
Where can I find additional details, specifications and documents for a 814711-000?
Additional datasheets, footprints and schematics for 814711-000 are listed on our Part Details page. You can also find images and similar parts to 814711-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 814711-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 814711-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 814711-000 fall under?
The 814711-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 814711-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 814711-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 814711-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 814711-000 have stock available?
Authorised distributors including RS Americas, Farnell, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 814711-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 814711-000 often in real-time on the comparison pages.
What if I can't find stock of 814711-000?
You can fill out our help required form which you can use to request a quote for 814711-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.