Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$90.78
|
14
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
460
in stock
|
Buy Now | |
Newark Electronics
from US$103.40
|
10
in stock
|
Buy Now | |
element14
from US$86.80
|
10
in stock
|
Buy Now | |
Farnell
from US$76.18
|
10
in stock
|
Buy Now | |
RS Americas
from US$15,529.24
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.31
|
-
|
Buy Now | |
Carlton-Bates
from US$0.34
|
-
|
Buy Now | |
Sager
from US$0.18
|
-
|
Buy Now |
Cutter Type | Diagonal |
---|---|
Overall Length | 110mm |
Cut Type | Flush |
Cutting Capacity Max | 1mm |
Cutting Edge Hardness | 65° |
Product Range | - |
Taper & relieved head flush cutter,110 L | RS |
Cutter, Tapered, Diagonal, 1Mm, 110Mm | Newark Electronics |
CUTTER, TAPERED, DIAGONAL | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Screw mounted clamp | Transfer Multisort Elektronik |
0.687 Length Zinc Plate Steel Half Clamp | Future Electronics |
Clamp | Carlton-Bates |
Cable Mounting & Accessories .562D STEEL CLAMP | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Ever-Lok Reverse Service Male Receptacle, 3 Pole 4 Wire, 30 Amp | Russellstoll by ABB 8147 | RS Americas |
Where can I find additional details, specifications and documents for a 8147?
Additional datasheets, footprints and schematics for 8147 are listed on our Part Details page. You can also find images and similar parts to 8147 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8147 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8147 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8147 fall under?
The 8147 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 8147 when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8147 you can contact the distributor directly for product support, shipping queries etc.
Is the 8147 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8147 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 8147.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8147 often in real-time on the comparison pages.
What if I can't find stock of 8147?
You can fill out our help required form which you can use to request a quote for 8147 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.