Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Profile | Standard |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Number of Positions | 33 |
Stackable | Yes |
Contact Layout | Inline |
Contact Mating Area Plating Material Thickness | 150 – 300µin |
Contact Current Rating (Max) | 2A |
Contact Mating Area Plating Material | Tin |
Contact Type | Socket |
PCB Contact Termination Area Plating Material Thickness | 150 – 300µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Protection Type | Closed Entry Housing |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Short Point |
Connector Height | 3.56mm, .14in |
コネクタの高さ | 3.56mm |
PCB Thickness (Recommended) | 1.4 – 2.4mm, .055 – .094in |
Operating Voltage | 333VAC |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 750Vrms |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Mating Entry Location | Top |
Housing Material | Polyester - GF |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Comment | To obtain the minimum mating post length, add 0.51 [.020] (not including the post lead in chamfer) to the maximum point-of-contact dimension., TE recommends mating gold or duplex plated headers with duplex plated receptacle assemblies. |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 6 |
実装方法 | Tube, Box & Tube |
Sealable | No |
Applied Pressure | Standard |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .115in, 2.92mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Compatible | No |
Operating Temperature Range | -65 – 125°C |
Where can I find additional details, specifications and documents for a 8-146763-1?
Additional datasheets, footprints and schematics for 8-146763-1 are listed on our Part Details page. You can also find images and similar parts to 8-146763-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-146763-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-146763-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-146763-1 fall under?
The 8-146763-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 8-146763-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-146763-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-146763-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-146763-1 have stock available?
There is no stock from authorised distributors for 8-146763-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-146763-1 often in real-time on the comparison pages.
What if I can't find stock of 8-146763-1?
You can fill out our help required form which you can use to request a quote for 8-146763-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.