Status: | Unknown |
---|---|
Series: | 80 Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$78.91
|
4
in stock
|
Buy Now | |
RS Americas
from US$0.54
|
900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$36.47
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$97.87
|
3
in stock
|
Buy Now | |
element14
from US$105.67
|
3
in stock
|
Buy Now | |
Farnell
from US$82.37
|
3
in stock
|
Buy Now | |
Carlton-Bates
from US$0.32
|
-
|
Buy Now | |
Distrelec
from US$59.33
|
-
|
Buy Now | |
Sager
from US$0.17
|
-
|
Buy Now |
Cutter Type | Diagonal |
---|---|
Overall Length | 110mm |
Cut Type | Micro Flush |
Cutting Capacity Max | 1mm |
Cutting Edge Hardness | 65° |
Product Range | 80 Series |
SVHC | No SVHC (15-Jan-2018) |
RoHS Compliant | NA |
Taper & relieved head micro bevel cutter | RS |
Cutter, Diagonal, Micro Bevel, 1Mm | Newark Electronics |
Lindstrom Side-Cutting Pliers, Micro-Bevel, With Bevel, 110mm | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Spacer | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 8146?
Additional datasheets, footprints and schematics for 8146 are listed on our Part Details page. You can also find images and similar parts to 8146 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8146 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8146 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8146 fall under?
The 8146 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters > Electronic.
Can I view similar or alternative parts?
You can view similar parts to 8146 when available in the Electronic range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8146 you can contact the distributor directly for product support, shipping queries etc.
Is the 8146 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8146 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for 8146.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8146 often in real-time on the comparison pages.
What if I can't find stock of 8146?
You can fill out our help required form which you can use to request a quote for 8146 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.