Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 942610 |
No distributors results available
Seal Type | Family Seal |
---|---|
Interface Plating | Gold (Au) |
Mating Pin Diameter | 1mm, .039in |
Contact Termination Area Plating Material | Tin (Sn) |
Terminal & Splice Type | Socket |
Crimp Type | F-Crimp |
Wire Insulation Diameter | 1.6 – 2.4mm |
Wire Size Search | 18AWG, 21AWG, 19AWG, .5mm², .35mm², .75mm², .4mm², .6mm², 20AWG, .3mm², .85mm² |
Wire Size | .3 – .85mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 6000 |
Wire Type | Copper |
Sealable | Yes |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -50 – 125°C, -58 – 257°F |
Where can I find additional details, specifications and documents for a 8-1447232-8?
Additional datasheets, footprints and schematics for 8-1447232-8 are listed on our Part Details page. You can also find images and similar parts to 8-1447232-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1447232-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1447232-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1447232-8 fall under?
The 8-1447232-8 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 8-1447232-8 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1447232-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1447232-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1447232-8 have stock available?
There is no stock from authorised distributors for 8-1447232-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1447232-8 often in real-time on the comparison pages.
What if I can't find stock of 8-1447232-8?
You can fill out our help required form which you can use to request a quote for 8-1447232-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.