Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | T01-0580-P05 |
Shell Material | CuZn |
---|---|
Number of Positions | 5 |
Contact Type | Pin |
Assembly Length | 24.4mm |
Wire Size | 24AWG, .25mm² |
Operating Voltage | 60VAC |
UL Flammability Rating | UL 94V-2 |
Packaging Quantity | 25 |
Product Type | Connector |
Sealable | Yes |
Connector Style | Plug |
Operating Temperature Range | -40 – 80°C |
Triad 01 5 way panel mount plug,3A | RS |
Conn Shielded Circular Subminiature PIN 5 POS Solder ST Panel Mount 5 Terminal 1 Port | Avnet Abacus |
T01-0580-P05-Male Rec Panel Mount Solder |Amp Te Connectivity 8-1437719-7 | Newark Electronics |
5 Pole Panel Mount Connector Plug, Male Contacts | TE Connectivity 8-1437719-7 | RS Americas |
Special Order: T01-0580-P05-MALE REC PANEL MOUNT SOLDER Connector System: Wire-to-Board Number of Positions: 5 Sealable: Yes Contact Current Rating (Max): 3 A Circuit Application: Signal Wire-to-Board 5 3 A | Standard Circular Connector | Part Number: 8-1437719-7 | Internal Number: 8-1437719-7 | Alias Number: T01-0580-P05 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 8-1437719-7?
Additional datasheets, footprints and schematics for 8-1437719-7 are listed on our Part Details page. You can also find images and similar parts to 8-1437719-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1437719-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1437719-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1437719-7 fall under?
The 8-1437719-7 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 8-1437719-7 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1437719-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1437719-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1437719-7 have stock available?
Authorised distributors including RS, Avnet Abacus, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 8-1437719-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1437719-7 often in real-time on the comparison pages.
What if I can't find stock of 8-1437719-7?
You can fill out our help required form which you can use to request a quote for 8-1437719-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.