Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | T01-0580-P04 |
Prices starting from US$13.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.70
|
375
in stock
|
Buy Now | |
Rapid Electronics
from US$22.18
|
310
in stock
|
Buy Now | |
Distrelec
from US$13.61
|
260
in stock
|
Buy Now | |
Newark Electronics
from US$26.77
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$23.70
|
50
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$21.85
|
1
in stock
|
Buy Now | |
Avnet America
from US$16.18
|
-
|
Buy Now | |
RS Americas
from US$21.81
|
-
|
Buy Now | |
Boersig
from US$16.77
|
-
|
Buy Now | |
TE Store
from US$34.87
|
-
|
Buy Now | |
Farnell
from US$15.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Material | CuZn |
---|---|
Number of Positions | 4 |
Contact Type | Pin |
Assembly Length | 24.4mm |
Wire Size | 24AWG, .25mm² |
Operating Voltage | 60VAC |
UL Flammability Rating | UL 94V-2 |
Packaging Quantity | 25 |
Product Type | Connector |
Sealable | Yes |
Connector Style | Plug |
Operating Temperature Range | -40 – 80°C |
Triad 01 4 way panel mount plug,3A | RS |
Standard Circular Connector 4P Plug Pin (Male) | Rapid Electronics |
TE Connectivity Circular Connector, Triad 01 Series, Plug, 4, Pin, Solder, Panel Mount Rohs Compliant: Yes | Distrelec |
Standard Circular Connector 4P Plug Pin (Male) |Amp Te Connectivity 8-1437719-4 | Newark Electronics |
Connector: M9 | Transfer Multisort Elektronik |
Conn Shielded Circular Subminiature PIN 4 POS Solder ST Panel Mount 4 Terminal 1 Port | Avnet America |
TRIAD 01 Series, 4 Pole Panel Mount Subminiature Connector Plug, IP65 | TE Connectivity 8-1437719-4 | RS Americas |
Special Order: T01-0580-P04-MALE REC PANEL MOUNT SOLDER Connector System: Wire-to-Board Number of Positions: 4 Sealable: Yes Contact Current Rating (Max): 3 A Circuit Application: Signal Wire-to-Board 4 3 A | Standard Circular Connector | Part Number: 8-1437719-4 | Internal Number: 8-1437719-4 | Alias Number: T01-0580-P04 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 8-1437719-4?
Additional datasheets, footprints and schematics for 8-1437719-4 are listed on our Part Details page. You can also find images and similar parts to 8-1437719-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1437719-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1437719-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1437719-4 fall under?
The 8-1437719-4 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 8-1437719-4 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1437719-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1437719-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1437719-4 have stock available?
Authorised distributors including RS, Rapid Electronics, Distrelec, Newark Electronics and Chip One Stop have stock available or on a lead time for 8-1437719-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1437719-4 often in real-time on the comparison pages.
What if I can't find stock of 8-1437719-4?
You can fill out our help required form which you can use to request a quote for 8-1437719-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.