Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-1437622-0 |
Prices starting from US$11.17
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$11.89
|
472
in stock
|
Buy Now | |
Newark Electronics
from US$14.91
|
472
in stock
|
Buy Now | |
Rapid Electronics
from US$12.04
|
472
in stock
|
Buy Now | |
Chip One Stop
from US$14.10
|
472
in stock
|
Buy Now | |
Farnell
from US$25.98
|
378
in stock
|
Buy Now | |
Avnet America
from US$11.78
|
-
|
Buy Now | |
Sager
from US$11.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Material | Aluminum |
---|---|
Color | Black/Natural |
Spinner | Without |
Skirt | With |
Knob Design | Straight Knurl |
Spin Plate | Without |
Shaft Size | 6.35mm, .25in |
Diameter | 19.1mm, .75in |
Indicator Style | Arrowhead |
Indicator Location | On Skirt |
Comment | Body Black, Top Natural |
Product Type | Knob |
Knobs & Dials Kns701Ba1/4=Knob Blk/Alum W/Sk |Amp Te Connectivity 8-1437622-0 | Newark Electronics |
Knobs&Dials KNS701BA1/4=KNOB BLK/ALUM W/SK | Rapid Electronics |
TE Connectivity - AMP Knob KNS701BA1/4%3DKNOB BLK/ALUM W/SK | Distrelec |
SWITCHES ACCESSORIES | Farnell |
Switch Accessories Straight Knurl Knob Shaft Size 6.35mm Color Black/Natural Aluminum | Avnet America |
Knobs & Dials BLK/NAT AL W/ SKRT | Sager |
KNS701BA1-4=KNOB BLK-ALUM W-SK | Power and Signal Group |
Where can I find additional details, specifications and documents for a 8-1437622-0?
Additional datasheets, footprints and schematics for 8-1437622-0 are listed on our Part Details page. You can also find images and similar parts to 8-1437622-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1437622-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1437622-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1437622-0 fall under?
The 8-1437622-0 is listed under Relays, Contactors & Switches > Switches > Switch Knobs.
Can I view similar or alternative parts?
You can view similar parts to 8-1437622-0 when available in the Switch Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1437622-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1437622-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1437622-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 8-1437622-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1437622-0 often in real-time on the comparison pages.
What if I can't find stock of 8-1437622-0?
You can fill out our help required form which you can use to request a quote for 8-1437622-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.