Status: | Unknown |
---|---|
Series: | 8080-1G Series |
RoHS: | Compliant |
No. of Contacts | 3Contacts |
---|---|
Connector Type | TO-3 Socket |
Pitch Spacing | 5.46mm |
Product Range | 8080-1G Series |
Contact Material | Beryllium Copper |
Contact Termination | Solder |
RoHS Compliant | Yes |
Transistor Socket, 3 Position, Through Hole | Newark Electronics |
Where can I find additional details, specifications and documents for a 8-1437504-0?
Additional datasheets, footprints and schematics for 8-1437504-0 are listed on our Part Details page. You can also find images and similar parts to 8-1437504-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1437504-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1437504-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1437504-0 fall under?
The 8-1437504-0 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 8-1437504-0 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1437504-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1437504-0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 8-1437504-0 have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for 8-1437504-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1437504-0 often in real-time on the comparison pages.
What if I can't find stock of 8-1437504-0?
You can fill out our help required form which you can use to request a quote for 8-1437504-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.