Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7-1196339-8,
814373-000 |
Prices starting from US$14.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$21.07
|
No stock
|
Buy Now | |
Newark Electronics
from US$18.17
|
546
in stock
|
Buy Now | |
Rapid Electronics
from US$22.27
|
546
in stock
|
Buy Now | |
Chip One Stop
from US$14.50
|
546
in stock
|
Buy Now | |
Distrelec
from US$19.63
|
546
in stock
|
Buy Now | |
Avnet America
from US$15.20
|
-
|
Buy Now | |
Sager
from US$17.57
|
-
|
Buy Now |
Adhesive Pre-Coat | No |
---|---|
Material Systems Code | 10 |
Material Code | 4 |
Material | Polyolefin Flexible Modified |
Lipped | Yes |
Cable Diameter Range | 7.1 – 16mm, 7.1 – 17in |
Wire/Cable Outside Diameter | 9 mm, .47 in, 10 mm, 11 mm, .3 in, .35 in, .31 in, .43 in, .433 in, 14 mm, .39 in, 8 mm, .55 in, 12 mm |
Government Qualified | No |
Zugelassene Standards | UL 224, File E85381, SAE AS I 81765/1, Type II |
Approved Standards | UL 224, File E85381, SAE AS I 81765/1, Type II |
Power Cable Accessory | No |
Molded Part Shape Code | 222 |
Adhesive Options | /42 Precoat |
Fluid/Chemical Resistance | Occasional exposure to fluids |
Adhesive Type | Adhesive Purchased Separately |
Molded Part Shape | 90° |
Operating Temperature Range | -67 – 275°F, -55 – 135°C |
HEAT SHRINK BOOTS | Farnell |
Heat Shrink Cable Boots & End Caps 222D142-4-0 |Raychem Te Connectivity 814373-000 | Newark Electronics |
Heat Shrink Cable Boots&End Caps 222D142-4-0 | Rapid Electronics |
Heat Shrink Cable Boots & End Caps 222D142-4-0 | Sager |
Where can I find additional details, specifications and documents for a 814373-000?
Additional datasheets, footprints and schematics for 814373-000 are listed on our Part Details page. You can also find images and similar parts to 814373-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 814373-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 814373-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 814373-000 fall under?
The 814373-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 814373-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 814373-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 814373-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 814373-000 have stock available?
Authorised distributors including Farnell, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 814373-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 814373-000 often in real-time on the comparison pages.
What if I can't find stock of 814373-000?
You can fill out our help required form which you can use to request a quote for 814373-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.