Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Connector Type | Contact |
No. of Contacts | 6Contacts |
Pitch Spacing | 2.54mm |
Row Pitch | 2.54mm |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
Travel | 0.055" |
Connector, Header, 2.54Mm, 6 Position, Smt | Newark Electronics |
6 Position Spring Piston Connector Surface Mount | Future Electronics |
Connector SPRING 6POS DUAL .255 SMD | Mill-Max 814-22-006-30-000101 | RS Americas |
CONNECTOR, HEADER, 2.54MM, 6POS, SMT | element14 |
Headers & Wire Housings SPRING LOADED CONN | Sager |
Where can I find additional details, specifications and documents for a 814-22-006-30-000101?
Additional datasheets, footprints and schematics for 814-22-006-30-000101 are listed on our Part Details page. You can also find images and similar parts to 814-22-006-30-000101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 814-22-006-30-000101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 814-22-006-30-000101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 814-22-006-30-000101 fall under?
The 814-22-006-30-000101 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 814-22-006-30-000101 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 814-22-006-30-000101 you can contact the distributor directly for product support, shipping queries etc.
Is the 814-22-006-30-000101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 814-22-006-30-000101 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Sager have stock available or on a lead time for 814-22-006-30-000101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 814-22-006-30-000101 often in real-time on the comparison pages.
What if I can't find stock of 814-22-006-30-000101?
You can fill out our help required form which you can use to request a quote for 814-22-006-30-000101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.