Status: | Unknown |
---|---|
Series: | 142 Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$78.05
|
132
in stock
|
Buy Now | |
Newark Electronics
from US$16.06
|
1,176
in stock
|
Buy Now | |
element14
from US$12.75
|
1,176
in stock
|
Buy Now | |
Farnell
from US$16.93
|
1,176
in stock
|
Buy Now | |
RS Americas
from US$0.21
|
713
in stock
|
Buy Now | |
Heilind Electronics
from US$0.17
|
261
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.17
|
87
in stock
|
Buy Now | |
Distrelec
from US$61.82
|
23
in stock
|
Buy Now | |
Rapid Electronics
from US$74.44
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$37.03
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$0.20
|
-
|
Buy Now | |
Sager
from US$0.10
|
-
|
Buy Now |
No. of Rows | 2 Row |
---|---|
No. of Positions | 8Positions |
Wire Size AWG Min | - |
Wire Size AWG Max | 10AWG |
Pitch Spacing | 14.3mm |
Rated Current | 30A |
Rated Voltage | 250V |
Product Range | 142 Series |
Terminal Block, Barrier, 8 Position, 10Awg | Newark Electronics |
TERMINAL BLOCK, BARRIER, 8 POSITION, 10AWG | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cutter Type | Side |
---|---|
Overall Length | 110mm |
Cut Type | Ultra Flush |
Cutting Capacity Max | 1mm |
Cutting Edge Hardness | 65° |
Product Range | - |
Blade Width | 10mm |
Handle Type | PVC / Neoprene Jacket |
Head Length | 10mm |
Joint Construction | Box Joint |
Oval head ultra-flush cutter,110mm L | RS |
Lindstrom Diagonal Cutting Pliers, Without Bevel, 110mm | Distrelec |
Lindstrom 8142 Diagonal Cutting Ultra Flush Cut Nipper 110mm | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Cable Clamp, Half, Dia. .250, Steel/Zinc | Keystone Electronics 8142 | RS Americas |
STEEL HALF CLAMP | Heilind Electronics |
Clamp, Half Cable | Carlton-Bates |
Cable Mounting & Accessories HALF CLAMP 1/4 STEEL | Sager |
Where can I find additional details, specifications and documents for a 8-142?
Additional datasheets, footprints and schematics for 8-142 are listed on our Part Details page. You can also find images and similar parts to 8-142 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-142 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-142 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-142 fall under?
The 8-142 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 8-142 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-142 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-142 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-142 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Heilind Electronics have stock available or on a lead time for 8-142.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-142 often in real-time on the comparison pages.
What if I can't find stock of 8-142?
You can fill out our help required form which you can use to request a quote for 8-142 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.