Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
V23154C0720C104,
V23154C 720C104 |
Prices starting from US$75.50
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$94.44
|
218
in stock
|
Buy Now | |
Newark Electronics
from US$95.96
|
218
in stock
|
Buy Now | |
Rapid Electronics
from US$104.66
|
218
in stock
|
Buy Now | |
Chip One Stop
from US$75.50
|
218
in stock
|
Buy Now | |
Farnell
from US$103.33
|
175
in stock
|
Buy Now | |
Avnet America
from US$87.31
|
-
|
Buy Now | |
RS Americas
from US$103.80
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight | 20g, .706oz |
---|---|
Contact Arrangement | 1 Form A (NO) |
Contact Special Features | Bifurcated/Twin Contacts |
Contact Number of Poles | 2 |
Terminal Type | PCB-THT |
Contact Current Rating | .4A |
Contact Plating Material | Gold |
Contact Material | Ruthenium |
Contact Current Class | 0 – 2 A |
Length | 24mm, .945in |
Length Class (Mechanical) | 20 – 25 mm |
Width | 13mm, .512in |
Width Class (Mechanical) | 12 – 16 mm |
Height | 30mm, 1.181in |
Height Class (Mechanical) | 25 – 30 mm |
Insulation Initial Dielectric Between Adjacent Contacts | 500Vrms |
Coil Magnetic System | Monostable, DC |
Contact Limiting Continuous Current | 2A |
Contact Limiting Short-Time Current | 2A |
Coil Type | Monostable |
Insulation Initial Dielectric Between Coil/Contact Class | 500 – 1000 V |
Insulation Initial Dielectric Between Contacts and Coil | 1000Vrms |
Input Voltage | 150VDC, 125VAC |
Coil Power Rating Class | 600 – 800 mW |
Coil Resistance | 550Ω |
Coil Power Rating (DC) | 748mW |
Contact Limiting Breaking Current | 2A |
Contact Switching Voltage (Max) | 125VAC, 150VDC |
Insulation Initial Resistance | 1000MΩ |
Contact Voltage Rating | 125VAC, 150VDC |
Contact Limiting Making Current | 2A |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Power Consumption | 800mW |
Coil Voltage Rating | 5VAC |
Actuating System | AC/DC |
Mounting Type | Screw Mount, Socket |
Performance Type | Standard |
Additional Features | Earth Terminal, Silver-Plated Terminals |
Packaging Method | Box & Carton |
Product Type | Relay |
Relay Type | Cradle N Relay V23154/V23162 |
Relay Style | Cradle N Relay |
Termination Type | Plug-In/Solder |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Operating Temperature Range | -40 – 70°C |
Environmental Ambient Temperature Class | 50 – 70°C |
V23154C 720C104 |Amp Te Connectivity 8-1393806-1 | Newark Electronics |
Low Signal Relays-PCB V23154C 720C104 | Rapid Electronics |
TE Connectivity V23154C 720C104 Power/Signal Relay 1 For | Distrelec |
Electromechanical Relay DPDT 2A 20VDC 550Ohm Plug-In | Avnet America |
Relay, V23154C 720C104 | TE Connectivity 8-1393806-1 | RS Americas |
Low Signal Relays - PCB | Sager |
Where can I find additional details, specifications and documents for a 8-1393806-1?
Additional datasheets, footprints and schematics for 8-1393806-1 are listed on our Part Details page. You can also find images and similar parts to 8-1393806-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1393806-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1393806-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1393806-1 fall under?
The 8-1393806-1 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 8-1393806-1 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1393806-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1393806-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1393806-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 8-1393806-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1393806-1 often in real-time on the comparison pages.
What if I can't find stock of 8-1393806-1?
You can fill out our help required form which you can use to request a quote for 8-1393806-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.