Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V42254B2201C410 |
Prices starting from US$2.76
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.93
|
4,416
in stock
|
Buy Now | |
Newark Electronics
from US$5.25
|
4,416
in stock
|
Buy Now | |
Rapid Electronics
from US$2.76
|
4,416
in stock
|
Buy Now | |
Chip One Stop
from US$4.42
|
4,416
in stock
|
Buy Now | |
Farnell
from US$5.59
|
3,550
in stock
|
Buy Now | |
Avnet America
from US$3.92
|
-
|
Buy Now | |
RS Americas
from US$5.04
|
-
|
Buy Now | |
Sager
from US$5.19
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rows Loaded | A, B, C |
---|---|
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Vertical |
Number of Rows | 3 |
Number of Columns | 16 |
Number of Positions | 48 |
Number of Signal Positions | 48 |
Contact Cross Section | .32 x .76mm, .013 x .03in |
Contact Current Rating (Max) | 1.5A |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | .063in, 1.6mm |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | 10.6mm |
コネクタの高さ | 10.6mm |
Housing Material | Polyester - GF |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Boardlock |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Packaging Method | Box |
実装方法 | Box |
DIN Size | Half |
Connector System | Board-to-Board |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
DIN Level | II |
Connector & Housing Type | Receptacle |
Shielded | No |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .114in, 2.9mm |
Interface Type | Eurocard/DIN 41612 |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Din 41612 Conn V42254B2201C410=Pc612 Federlei |Amp Te Connectivity 8-1393640-3 | Newark Electronics |
DIN 41612 Conn V42254B2201C410=PC612 FEDERLEI | Rapid Electronics |
TE Connectivity V42254B2201C410 PC612 FEDERLEI DIN 41612 Connectors V42254B2201C410 PC612 FEDERLEI | Distrelec |
Conn DIN 41612 RCP 48 POS 2.54mm Solder ST Thru-Hole | Avnet America |
V42254B2201C410=PC612 FEDERLEI, Eurocard Connectors | TE Connectivity 8-1393640-3 | RS Americas |
DIN 41612 Connectors V42254B2201C410= PC612 FEDERLEI | Sager |
Status: | Unknown |
---|---|
Series: | Type C Series |
RoHS: | Unknown |
Product Range | Type C Series |
---|---|
No. of Contacts | 48Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row |
Rows Loaded | a + b + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
No. of Mating Cycles | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 8-1393640-3?
Additional datasheets, footprints and schematics for 8-1393640-3 are listed on our Part Details page. You can also find images and similar parts to 8-1393640-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1393640-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1393640-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1393640-3 fall under?
The 8-1393640-3 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 8-1393640-3 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1393640-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1393640-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1393640-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 8-1393640-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1393640-3 often in real-time on the comparison pages.
What if I can't find stock of 8-1393640-3?
You can fill out our help required form which you can use to request a quote for 8-1393640-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.