Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RT314F03 |
Prices starting from US$3.91
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.22
|
No stock
|
Buy Now | |
element14
from US$4.96
|
3,885
in stock
|
Buy Now | |
Farnell
from US$4.98
|
3,885
in stock
|
Buy Now | |
TE Store
from US$10.74
|
205
in stock
|
Buy Now | |
RS
from US$6.55
|
-
|
Buy Now | |
Avnet America
from US$4.24
|
-
|
Buy Now | |
RS Americas
from US$5.34
|
-
|
Buy Now | |
Boersig
from US$4.21
|
-
|
Buy Now | |
TTI Europe
from US$3.91
|
-
|
Buy Now | |
Sager
from US$4.56
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | .494oz, 14g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Current Class | 16A, 10 – 20A |
Contact Number of Poles | 1 |
Terminal Type | PCB-THT, Plug-In |
Contact Current Rating (Max) | 16A |
Contact Material | AgNi90/10 |
Contact Arrangement | 1 Form C (CO) |
Width Class (Mechanical) | 12 – 16mm |
Product Height | 15.7mm, .618in |
Insulation Clearance Between Contact & Coil | .394in, 10mm |
Product Length | 1.142in, 29mm |
Product Width | 12.7mm, .5in |
Height Class (Mechanical) | 15 – 16mm |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 3VDC |
Coil Special Features | UL Coil Insulation Class F, Magnetic Latching |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Coil Power Rating Class | 500 – 600mW |
Coil Magnetic System | Bistable, 2 Coils, Polarized |
Contact Limiting Breaking Current | 16A |
Contact Voltage Rating | 250VAC |
Contact Limiting Continuous Current | 16A |
Coil Resistance | 15Ω |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Making Current | 30A |
Coil Power Rating DC | 600mW |
Insulation Creepage Class | 8mm |
Relay Mounting Type | Socket, Printed Circuit Board |
Packaging Method | Carton, Tube |
実装方法 | Carton, Tube |
Power Relay Type | Standard |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Power Relay, Spdt, 20A, 250Vac, Th | Newark Electronics |
POWER RELAY, SPDT, 20A, 250VAC, TH | element14 |
RT314F03 Power Relay Type: Standard Coil Magnetic System: Bistable, 2 Coils, Polarized Coil Power Rating DC: 600 mW Coil Resistance: 15 Ω Coil Special Features: Magnetic Latching UL Coil Insulation Class F Standard Bistable, 2 Coils, Polarized 600 mW 15 Ω | Power Relay | Part Number: 8-1393239-4 | Internal Number: 8-1393239-4 | Alias Number: RT314F03 | TE Connectivity | TE Store |
General Purpose Relay RT314F03 | RS |
Electromechanical Relay SPDT 16A 3VDC 15Ohm Through Hole | Avnet America |
Relay, RT314F03 | TE Connectivity 8-1393239-4 | RS Americas |
RT1 POWER PCB RELAY | TTI Europe |
General Purpose Relays SPDT 16A 3VDC PCB MINIATURE RELAY | Sager |
Where can I find additional details, specifications and documents for a 8-1393239-4?
Additional datasheets, footprints and schematics for 8-1393239-4 are listed on our Part Details page. You can also find images and similar parts to 8-1393239-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1393239-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1393239-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1393239-4 fall under?
The 8-1393239-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 8-1393239-4 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1393239-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1393239-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1393239-4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS have stock available or on a lead time for 8-1393239-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1393239-4 often in real-time on the comparison pages.
What if I can't find stock of 8-1393239-4?
You can fill out our help required form which you can use to request a quote for 8-1393239-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.