Status: | Unknown |
---|---|
Series: | RPII/1 Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 24VDC |
Contact Current | 16A |
Product Range | RPII/1 Series |
Relay Mounting | Through Hole |
Coil Type | - |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 1.1kohm |
Approvals & Standards | UL |
SVHC | No SVHC (27-Jun-2018) |
General Purpose Relays SPST-NO 16A 24VDC POWER PCB RELAY | Sager |
RP730024 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 8-1393231-4 .?
Additional datasheets, footprints and schematics for 8-1393231-4 . are listed on our Part Details page. You can also find images and similar parts to 8-1393231-4 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1393231-4 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1393231-4 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1393231-4 . fall under?
The 8-1393231-4 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 8-1393231-4 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1393231-4 . you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1393231-4 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1393231-4 . have stock available?
Authorised distributors including Sager and Avnet Abacus have stock available or on a lead time for 8-1393231-4 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1393231-4 . often in real-time on the comparison pages.
What if I can't find stock of 8-1393231-4 .?
You can fill out our help required form which you can use to request a quote for 8-1393231-4 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.