Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23057B 6A201 |
Prices starting from US$5.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.54
|
54
in stock
|
Buy Now | |
TTI Europe
from US$5.94
|
11,700
in stock
|
Buy Now | |
element14
from US$12.89
|
1,296
in stock
|
Buy Now | |
Farnell
from US$7.02
|
1,296
in stock
|
Buy Now | |
Rapid Electronics
from US$11.30
|
816
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.09
|
323
in stock
|
Buy Now | |
Newark Electronics
from US$9.09
|
39
in stock
|
Buy Now | |
Conrad
from US$27.61
|
22
in stock
|
Buy Now | |
RS Americas
from US$10.50
|
-
|
Buy Now | |
Boersig
from US$16.43
|
-
|
Buy Now | |
Distrelec
from US$10.73
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Contact Number of Poles | 1 |
---|---|
Contact Current Class | 2 – 5A, 0 – 2A, 5 – 10A |
Contact Current Rating (Max) | 8A |
Contact Material | AgNi |
Contact Arrangement | 1 Form C (CO) |
Terminal Type | PCB-THT |
Insulation Clearance Class | 2.5 – 4mm |
Insulation Creepage Class | 3 – 5.5mm |
Coil Power Rating DC | 480mW |
Coil Power Rating Class | 400 – 500mW |
Coil Special Features | UL Coil Insulation Class B |
Contact Voltage Rating | 250VAC |
Coil Resistance | 1200Ω |
Coil Magnetic System | Monostable, DC |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 24VDC |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Box & Carton |
実装方法 | Box & Carton |
Power Relay Type | Standard |
Environmental Category of Protection | RTIII |
POWER RELAY 24V 8A 1CO THT VER | TTI Europe |
RELAY, SPDT, 250VAC, 8A | element14 |
Relay: electromagnetic | Transfer Multisort Elektronik |
PCB Relay SPDT vert,8A 24Vdc,AgNi 20 | RS |
Relay, Spdt, 250Vac, 8A | Newark Electronics |
Additional technical information: Type of relay mounting: PCBsealing class: RTIIIcontact numbers of poles: 1magnet system: Monostable, DC | Conrad |
Shrack, PCB Relay SPDT vert,8A 24Vdc, AgNi 20 | TE Connectivity 8-1393215-1 | RS Americas |
TE Connectivity - Schrack PCB Power Relay V23057 1CO 8A DC 24V 1.2kOhm | Distrelec |
Electromechanical Relay SPDT 15A 24VDC 1.2KOhm Through Hole | Avnet America |
General Purpose Relays 24V 5A 1CO THT VER POWER RELAY | Sager |
Where can I find additional details, specifications and documents for a 8-1393215-1?
Additional datasheets, footprints and schematics for 8-1393215-1 are listed on our Part Details page. You can also find images and similar parts to 8-1393215-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1393215-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1393215-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1393215-1 fall under?
The 8-1393215-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 8-1393215-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1393215-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1393215-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1393215-1 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Rapid Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 8-1393215-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1393215-1 often in real-time on the comparison pages.
What if I can't find stock of 8-1393215-1?
You can fill out our help required form which you can use to request a quote for 8-1393215-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.