Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-1393211-4 |
Prices starting from US$15.89
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$25.85
|
No stock
|
Buy Now | |
Heilind Electronics
from US$22.02
|
180
in stock
|
Buy Now | |
RS Americas
from US$24.48
|
102
in stock
|
Buy Now | |
Sager
from US$17.10
|
72
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$22.02
|
54
in stock
|
Buy Now | |
Newark Electronics
from US$31.84
|
-
|
Buy Now | |
Future Electronics
from US$16.53
|
-
|
Buy Now | |
Avnet America
from US$16.70
|
-
|
Buy Now | |
TTI Europe
from US$15.89
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 3.034oz, 86g |
---|---|
Insulation Special Features | 6000V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Material | AgCdO |
Terminal Type | Quick Connect |
Contact Current Class | 20 – 30A, 16A |
Contact Number of Poles | 2 |
Contact Arrangement | 2 Form C (CO) |
Contact Current Rating (Max) | 30A |
Product Length | 2.051in, 52.1mm |
Insulation Clearance Between Contact & Coil | 8mm, .315in |
Height Class (Mechanical) | 25 – 30mm |
Product Height | 1.039in, 26.4mm |
Insulation Clearance Class | 5 – 8mm |
Product Width | 1.359in, 34.5mm |
Width Class (Mechanical) | 30 – 40mm |
Length Class (Mechanical) | 50 – 60mm |
Contact Switching Voltage (Max) | 600VAC |
Contact Voltage Rating | 277VAC |
Coil Special Features | UL Coil Insulation Class F |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Coil Resistance | 950Ω |
Coil Power Rating Class | 3 – 4VA |
Insulation Creepage Between Contact & Coil | 9.5mm, .374in |
Insulation Initial Dielectric Between Adjacent Contacts | 2000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Contact Switching Load (Min) | 500mA @ 12V |
Contact Limiting Short-Time Current | 30A |
Contact Limiting Continuous Current | 40A |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Contact Limiting Making Current | 40A |
Coil Magnetic System | Monostable, AC |
Insulation Creepage Class | 8mm |
Coil Power Rating AC | 4VA |
Coil Voltage Rating | 120VAC |
Insulation Initial Resistance | 1000MΩ |
Contact Limiting Breaking Current | 40A |
Relay Mounting Type | Panel Mount, Flange Mount |
Packaging Method | Package |
実装方法 | Package |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 65°C, 149°F |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Category of Protection | RTII |
T92S11A22-120=T92 | Heilind Electronics |
Relay, General Purpose, DPDT, 30A, 277VAC, Quick Connect, T92S11A22-120 | TE Connectivity 8-1393211-4 | RS Americas |
General Purpose Relays DPDT PNL MT 120VAC | Sager |
General Purpose Relays Dpdt Pnl Mt 120Vac |Amp Te Connectivity 8-1393211-4 | Newark Electronics |
T92 Series 30 A DPDT 120 VAC Flange Mount General Purpose Power Relay | Future Electronics |
Electromechanical Relay DPDT 40(NO)/3(NC)A 110/120VAC 950Ohm Flange Mount | Avnet America |
TE Connectivity - Potter & Brumfield Power Relay, T92, 2CO, AC, 120V | Distrelec |
POWER RELAY 1120AC 30A 2CO QCT | TTI Europe |
Electromechanical Relay DPDT 30(NO)/3(NC)A 110/120VAC 950Ohm Flange Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 8-1393211-4?
Additional datasheets, footprints and schematics for 8-1393211-4 are listed on our Part Details page. You can also find images and similar parts to 8-1393211-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1393211-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1393211-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1393211-4 fall under?
The 8-1393211-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 8-1393211-4 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1393211-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1393211-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1393211-4 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Sager, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 8-1393211-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1393211-4 often in real-time on the comparison pages.
What if I can't find stock of 8-1393211-4?
You can fill out our help required form which you can use to request a quote for 8-1393211-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.