Status: | Unknown |
---|---|
Series: | T90 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 30A |
Product Range | T90 Series |
Relay Mounting | Through Hole |
Coil Type | - |
Contact Voltage VAC | 277V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 155ohm |
Approvals & Standards | CSA UL |
SVHC | No SVHC (27-Jun-2018) |
T90N5D12-12 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 8-1393208-6 .?
Additional datasheets, footprints and schematics for 8-1393208-6 . are listed on our Part Details page. You can also find images and similar parts to 8-1393208-6 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1393208-6 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1393208-6 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1393208-6 . fall under?
The 8-1393208-6 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 8-1393208-6 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1393208-6 . you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1393208-6 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1393208-6 . have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for 8-1393208-6 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1393208-6 . often in real-time on the comparison pages.
What if I can't find stock of 8-1393208-6 .?
You can fill out our help required form which you can use to request a quote for 8-1393208-6 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.