Status: | Unknown |
---|---|
Series: | HOLTITE Series |
RoHS: | Unknown |
No. of Contacts | 1Contacts |
---|---|
Connector Type | PCB Socket |
Product Range | HOLTITE Series |
Contact Material | Beryllium Copper |
Contact Plating | Tin Plated Contacts |
RoHS Compliant | No |
Socket, 3.45Mm, 5A, Tin | Newark Electronics |
Special Order: 8134-HC-8P3=TIN/LEAD PER 3.3.2 Socket Length: 3.45 mm Socket Length: .136 in PCB Hole Diameter: .058 in PCB Hole Diameter: 1.47 mm Socket Sleeve Style: Open Bottom Pin Socket | 3.45 mm .136" .058" 1.47 mm | Part Number: 8134-HC-8P3 | Internal Number: 7-1437514-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 8134-HC-8P3?
Additional datasheets, footprints and schematics for 8134-HC-8P3 are listed on our Part Details page. You can also find images and similar parts to 8134-HC-8P3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8134-HC-8P3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8134-HC-8P3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8134-HC-8P3 fall under?
The 8134-HC-8P3 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 8134-HC-8P3 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8134-HC-8P3 you can contact the distributor directly for product support, shipping queries etc.
Is the 8134-HC-8P3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8134-HC-8P3 have stock available?
Authorised distributors including Newark Electronics, element14, TE Store and Farnell have stock available or on a lead time for 8134-HC-8P3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8134-HC-8P3 often in real-time on the comparison pages.
What if I can't find stock of 8134-HC-8P3?
You can fill out our help required form which you can use to request a quote for 8134-HC-8P3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.