Status: | Unknown |
---|---|
Series: | HOLTITE Series |
RoHS: | Unknown |
Prices starting from US$0.23
No. of Contacts | 1Contacts |
---|---|
Connector Type | Board to Board |
Pitch Spacing | - |
Product Range | HOLTITE Series |
Row Pitch | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting Orientation | Through Hole |
Contact Resistance | 9mohm |
Current Rating | 3A |
De-mating Force | 100gf |
External Diameter | 1.59mm |
Lead Spacing | 2.54mm |
Length | 3.45mm |
Material | Beryllium Copper |
Mating Force | 102gf |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
PCB Hole Diameter | 1.47mm |
Panel Thickness | 0.75mm |
Status: | Unknown |
---|---|
Series: | HOLTITE Series |
RoHS: | Compliant |
No. of Contacts | 1Contacts |
---|---|
Connector Type | Board to Board |
Product Range | HOLTITE Series |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
8134-Hc-6P2=Holtite Contact 3. |Buchanan Te Connectivity 8134-HC-6P2 | Newark Electronics |
IC&Component Sockets 8134-HC-6P2=HOLTITE CONTACT | Rapid Electronics |
CONTACT, HOLTITE | element14 |
SPRING SOCKET HOLTITE CONT. | TTI Europe |
Where can I find additional details, specifications and documents for a 8134-HC-6P2?
Additional datasheets, footprints and schematics for 8134-HC-6P2 are listed on our Part Details page. You can also find images and similar parts to 8134-HC-6P2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8134-HC-6P2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8134-HC-6P2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8134-HC-6P2 fall under?
The 8134-HC-6P2 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 8134-HC-6P2 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8134-HC-6P2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8134-HC-6P2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8134-HC-6P2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, element14 and TTI Europe have stock available or on a lead time for 8134-HC-6P2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8134-HC-6P2 often in real-time on the comparison pages.
What if I can't find stock of 8134-HC-6P2?
You can fill out our help required form which you can use to request a quote for 8134-HC-6P2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.