Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 1Contacts |
---|---|
Connector Type | Board to Board |
Pitch Spacing | - |
Product Range | - |
Row Pitch | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Connector Mounting Orientation | Through Hole |
Contact Resistance | 9mohm |
Current Rating | 3A |
De-mating Force | 100gf |
External Diameter | 1.12mm |
Lead Spacing | 2.54mm |
Length | 2.39mm |
Material | Beryllium Copper |
Mating Force | 102gf |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
PCB Hole Diameter | 1.04mm |
Panel Thickness | 0.75mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Contacts | 1Contacts |
---|---|
Connector Type | Board to Board |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
CONTACT, HOLTITE | element14 |
Conn Discrete Socket SKT 1 POS Press Fit ST Thru-Hole Loose Piece | Avnet America |
PCB SOCKET CONTACT C2B | TTI Europe |
Where can I find additional details, specifications and documents for a 8134-HC-5P2.?
Additional datasheets, footprints and schematics for 8134-HC-5P2. are listed on our Part Details page. You can also find images and similar parts to 8134-HC-5P2. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8134-HC-5P2. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8134-HC-5P2. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8134-HC-5P2. fall under?
The 8134-HC-5P2. is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 8134-HC-5P2. when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8134-HC-5P2. you can contact the distributor directly for product support, shipping queries etc.
Is the 8134-HC-5P2. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8134-HC-5P2. have stock available?
Authorised distributors including element14, Avnet America, TTI Europe and Farnell have stock available or on a lead time for 8134-HC-5P2..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8134-HC-5P2. often in real-time on the comparison pages.
What if I can't find stock of 8134-HC-5P2.?
You can fill out our help required form which you can use to request a quote for 8134-HC-5P2. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.